Cooper Bussmann BRT-500
- 收藏
- 对比
BRT-500详情
Cooper Bussmann BRT-500重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
5 oz
Factory Pack QuantityFactory Pack Quantity
10
Mounting Styles
Holder
Manufacturer
Eaton
Brand
Bussmann / Eaton
Indicator Style
无指示灯
RoHS
N
系列
BRT
包装
Bulk
类型
Tap Limiter
子类别
Fuses
额定电流
500 A
终端样式
Clip
保险丝类型
Medium / Normal Blow
产品类别
Tap Limiter
产品
特种保险丝
本体样式
盒式保险丝
产品类别
特种保险丝
BRT-500拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。