Cooper Bussmann BSPA150600Y8P
- 收藏
- 对比
BSPA150600Y8P
546-BSPA150600Y8P
TVS - 浪涌保护器(SPD)
--
大陆
立即发货

Bussmann Surge Protective Devices (SPDs), BSPA Series
1最小包装量--
BSPA150600Y8P详情
Cooper Bussmann BSPA150600Y8P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Flanges
RoHS
Compliant
Mounting
Wall
Manufacturer
Bussmann
Approvals
CSA, UL
Manufacturer Part Number
BSPA150600Y8P
包装
Bulk
终端
Crimp
性别
Female
方向
Straight
接头数量
14
辐射硬化
无
BSPA150600Y8P拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann







哦! 它是空的。