Cooper Bussmann BSPD300600Y1K
- 收藏
- 对比
BSPD300600Y1K
546-BSPD300600Y1K
TVS - 浪涌保护器(SPD)
--
大陆
立即发货

Bussmann Surge Protective Devices (SPDs), BSPD Series
1最小包装量--
BSPD300600Y1K详情
Cooper Bussmann BSPD300600Y1K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of digital inputs
8
Degree of protection (IP)
IP20
Degree of protection (NEMA)
Other
Voltage type for actuating
AC
Rated control supply voltage at DC
21.6 - 26.4
Manufacturer Part Number
BSPD300600Y1K
Approvals
CSA, UL
Manufacturer
Bussmann
RoHS
有
Mounting
Wall
BSPD300600Y1K拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann







哦! 它是空的。