Cooper Bussmann BSPD48RJ45
- 收藏
- 对比
BSPD48RJ45
546-BSPD48RJ45
静电控制,防静电,ESD,无尘室产品
--
大陆
立即发货

BSPD48RJ45 datasheet pdf and Static Control, ESD, Clean Room Products product details from Cooper Bussmann stock available at utmel
1最小包装量--
BSPD48RJ45详情
Cooper Bussmann BSPD48RJ45重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
BSPD48RJ45
Manufacturer
Bussmann
Mounting
DIN Rail
Unit Weight
0.016000 oz
Factory Pack QuantityFactory Pack Quantity
52
Approvals
CE, IEC, UL
Mounting Styles
DIN Rail
Data Line Protection
RJ45
Brand
Bussmann / Eaton
Tradename
Surge Protection Made Simple
RoHS
Details
For Use With
LAN Interfaces
系列
BSPD
包装
Bulk
类型
避雷器
子类别
浪涌抑制器
产品类别
SPD - Surge Protection Devices
产品
工业保护装置
特征
Data Signal
产品类别
浪涌抑制器
BSPD48RJ45拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann







哦! 它是空的。