Cooper Bussmann BSPG1255NPE
- 收藏
- 对比
BSPG1255NPE
546-BSPG1255NPE
静电控制,防静电,ESD,无尘室产品
--
大陆
立即发货

BSPG1255NPE datasheet pdf and Static Control, ESD, Clean Room Products product details from Cooper Bussmann stock available at utmel
1最小包装量--
BSPG1255NPE详情
Cooper Bussmann BSPG1255NPE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.016000 oz
Factory Pack QuantityFactory Pack Quantity
1
Approvals
CE, CSA
Mounting Styles
DIN Rail
Manufacturer
Eaton
Brand
Bussmann / Eaton
RoHS
N
For Use With
TT System
系列
BSP
包装
Bulk
类型
避雷器
子类别
浪涌抑制器
产品类别
SPD - Surge Protection Devices
产品
工业保护装置
特征
Type 2, 1 Pole, GDT
产品类别
浪涌抑制器
BSPG1255NPE拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann







哦! 它是空的。