Cooper Bussmann BSPMA3480WYGR
- 收藏
- 对比
BSPMA3480WYGR
546-BSPMA3480WYGR
TVS - 浪涌保护器(SPD)
--
大陆
立即发货

Bussmann Surge Protective Devices (SPDs)
1最小包装量--
BSPMA3480WYGR详情
Cooper Bussmann BSPMA3480WYGR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
BSPMA3480WYGR
Approvals
CSA, UL
Manufacturer
Bussmann
RoHS
有
Mounting
DIN Rail
Voltage, Rating
480 VAC
Factory Pack QuantityFactory Pack Quantity
1
Brand
Bussmann / Eaton
系列
BSPMA
子类别
浪涌抑制器
终端样式
Screw
产品
电源保护装置
产品类别
浪涌抑制器
知识产权评级
IP20
BSPMA3480WYGR拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann







哦! 它是空的。