Cooper Bussmann CB50221007WR
- 收藏
- 对比
CB50221007WR
546-CB50221007WR
无类别的
--
大陆
立即发货

CB50221007WR datasheet pdf and Unclassified product details from Cooper Bussmann stock available at utmel
1最小包装量--
CB50221007WR详情
Cooper Bussmann CB50221007WR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
RoHS
Details
Brand
Amphenol Socapex
Manufacturer
Amphenol
Part # Aliases
EN3155074M08A
Contact Materials
Copper Alloy
Factory Pack QuantityFactory Pack Quantity
1
Contact Sizes
8
Unit Weight
0.676802 oz
MIL Type
MIL-DTL-38999 III
包装
Bulk
子类别
Circular Connectors
触点类型
Quadrax
终端样式
Crimp
触点性别
Pin (Male)
产品类别
圆形MIL规格触点
产品
Contacts
产品类别
圆形MIL规格触点
CB50221007WR拓展信息







哦! 它是空的。