Cooper Bussmann CDN250
- 收藏
- 对比
CDN250详情
Cooper Bussmann CDN250重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
Cartridge
Approvals
CE;CSA
Manufacturer
Bussmann
RoHS
无
Characteristic
通用型
Unit Weight
0.400000 oz
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
Holder
Brand
Bussmann / Eaton
Indicator Style
无指示灯
系列
CDN
包装
Bulk
类型
BS88 British Standard Fuse
子类别
Fuses
额定电流
250
终端样式
刀片
保险丝类型
Time Delay / Slow Blow
产品类别
Standard Code Fuse
产品
特种保险丝
本体样式
插装刀片式保险丝
产品类别
特种保险丝
CDN250拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。