Cooper Bussmann CPB165-2
- 收藏
- 对比
CPB165-2详情
Cooper Bussmann CPB165-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
CPB165-2
Manufacturer
Bussmann
Lead Free Status / RoHS Status
Lead free / RoHS Compliant
For Use With/Related Products
Magnum® 165 Series
Unit Weight
0.192000 oz
Factory Pack QuantityFactory Pack Quantity
18
Brand
Bussmann / Eaton
RoHS
N
系列
Magnum®
包装
Bulk
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Cover
定位的数量
2
颜色
-
子类别
接线板
产品类别
Terminal Block Tools & Accessories
产品类别
Terminal Block Tools & Accessories
CPB165-2拓展信息








哦! 它是空的。