Cooper Bussmann ECF-1-1/2
- 收藏
- 对比
ECF-1-1/2
546-ECF-1-1/2
断路器
--
大陆
立即发货

Specialty Fuses BUSS EXTENTION CORD FUSE
1最小包装量--
ECF-1-1/2详情
Cooper Bussmann ECF-1-1/2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
453.59237 mg
RoHS
Non-Compliant
Unit Weight
0.016000 oz
Mounting Styles
Holder
Manufacturer
Eaton
Brand
Bussmann / Eaton
系列
ECF
包装
Bulk
类型
Replacement Fuse
子类别
Fuses
额定电流
1.5 A
产品类别
特种保险丝
ECF-1-1/2拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann







哦! 它是空的。