Cooper Bussmann ECF-3-4
- 收藏
- 对比
ECF-3-4
546-ECF-3-4
电气专用保险丝
--
大陆
立即发货

Specialty Fuses BUSS EXTENTION CORD FUSE
1最小包装量--
ECF-3-4详情
Cooper Bussmann ECF-3-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.016000 oz
Mounting Styles
Holder
Manufacturer
Eaton
Brand
Bussmann / Eaton
RoHS
N
系列
ECF
包装
Bulk
类型
Replacement Fuse
子类别
Fuses
额定电流
750 mA
产品类别
特种保险丝
ECF-3-4拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division







哦! 它是空的。