Cooper Bussmann ECF-8
- 收藏
- 对比
ECF-8详情
Cooper Bussmann ECF-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
4.535924 g
Unit Weight
0.160000 oz
Factory Pack QuantityFactory Pack Quantity
5
Mounting Styles
Holder
Manufacturer
Eaton
Brand
Bussmann / Eaton
RoHS
N
系列
ECF
包装
Bulk
类型
Replacement Fuse
子类别
Fuses
额定电流
8 A
产品类别
特种保险丝
ECF-8拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann








哦! 它是空的。