Cooper Bussmann ECL055-20E
- 收藏
- 对比
ECL055-20E详情
Cooper Bussmann ECL055-20E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Bussmann
Characteristic
通用型
Unit Weight
0.016000 oz
Factory Pack QuantityFactory Pack Quantity
1
Brand
Bussmann / Eaton
Indicator Style
Open Fuse Indicator
RoHS
N
包装
Bulk
类型
E-Rated Fuse
子类别
Fuses
额定电流
20
终端样式
夹式锁螺栓固定
产品类别
E-Rated Medium Voltage Fuse
产品
中压保险丝
产品类别
特种保险丝
ECL055-20E拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。