Cooper Bussmann ECL155-50E
- 收藏
- 对比
ECL155-50E详情
Cooper Bussmann ECL155-50E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Characteristic
通用型
Manufacturer
Bussmann
Manufacturer Part Number
ECL155-50E
Unit Weight
13.200 lbs
Factory Pack QuantityFactory Pack Quantity
1
Brand
Bussmann / Eaton
Indicator Style
Open Fuse Indicator
RoHS
N
包装
Bulk
类型
E-Rated Fuse
子类别
Fuses
额定电流
50
终端样式
夹式锁螺栓固定
产品类别
E-Rated Medium Voltage Fuse
产品
中压保险丝
产品类别
特种保险丝
ECL155-50E拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。