Cooper Bussmann ER12-100N3PR
- 收藏
- 对比
ER12-100N3PR
546-ER12-100N3PR
断连开关元件
--
大陆
立即发货

Bussmann Disconnect Switches
1最小包装量--
ER12-100N3PR详情
Cooper Bussmann ER12-100N3PR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ER12-100N3PR
Manufacturer
Bussmann
NEMA Rating
NEMA 12
Mounting
Wall
Unit Weight
0.016000 oz
Factory Pack QuantityFactory Pack Quantity
1
Brand
Bussmann / Eaton
系列
ER12
子类别
Switches
额定电流
100 A
产品类别
旋转开关
产品类别
旋转开关
ER12-100N3PR拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann







哦! 它是空的。