Cooper Bussmann ER1-30N3PB
- 收藏
- 对比
ER1-30N3PB详情
Cooper Bussmann ER1-30N3PB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ER1-30N3PB
Manufacturer
Bussmann
NEMA Rating
NEMA 1
Mounting
Wall
Unit Weight
0.016000 oz
Factory Pack QuantityFactory Pack Quantity
1
Brand
Bussmann / Eaton
RoHS
Details
系列
ER1
包装
Bulk
子类别
断路器
额定电流
30 A
产品类别
断路器
ER1-30N3PB拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann








哦! 它是空的。