Cooper Bussmann ER4-30J3PB
- 收藏
- 对比
ER4-30J3PB详情
Cooper Bussmann ER4-30J3PB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Brand
Bussmann / Eaton
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Bussmann
Manufacturer Part Number
ER4-30J3PB
Mounting
Wall
NEMA Rating
NEMA 4
Unit Weight
15 lbs
系列
ER4
子类别
断路器
额定电流
30 A
保险丝类
J
产品类别
断路器
ER4-30J3PB拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann








哦! 它是空的。