Cooper Bussmann ER4X-200CF3PR
- 收藏
- 对比
ER4X-200CF3PR
546-ER4X-200CF3PR
断连开关元件
--
大陆
立即发货

Bussmann Disconnect Switches
1最小包装量--
ER4X-200CF3PR详情
Cooper Bussmann ER4X-200CF3PR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
BKAD/BKAE2-315 SHELL PLUG
Manufacturer
ITT Cannon
Brand
ITT Cannon
Manufacturer Part Number
ER4X-200CF3PR
NEMA Rating
NEMA 4X
Mounting
Wall
系列
KPT
子类别
D-Sub Connectors
额定电流
200 A
产品类别
D-Sub Connectors - Standard Density
保险丝类
CubeFuse
产品类别
D-Sub Standard Connectors
ER4X-200CF3PR拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann







哦! 它是空的。