Cooper Bussmann F03B250V2AS
- 收藏
- 对比
F03B250V2AS
546-F03B250V2AS
保险丝座
--
大陆
立即发货

F03B250V2AS datasheet pdf and Fuseholders product details from Cooper Bussmann stock available at utmel
1最小包装量--
F03B250V2AS详情
Cooper Bussmann F03B250V2AS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.144000 oz
Factory Pack QuantityFactory Pack Quantity
50
Mounting Styles
Holder / Clip
Manufacturer
Eaton
Brand
Bussmann / Eaton
Indicator Style
带指示灯
RoHS
N
系列
F03B
包装
Bulk
子类别
Fuses
额定电流
2 A
保险丝类型
Time Delay / Slow Blow
产品
玻璃保险丝
本体样式
Cylindrical
产品类别
盒式保险丝
F03B250V2AS拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann







哦! 它是空的。