Cooper Bussmann FCU-7
- 收藏
- 对比
FCU-7详情
Cooper Bussmann FCU-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.015873 oz
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
Holder
Manufacturer
Eaton
Brand
Bussmann / Eaton
RoHS
N
系列
FCU
包装
Bulk
类型
半导体保险丝
子类别
Fuses
额定电流
7 A
终端样式
刀片
产品类别
半导体保险丝
产品
特种保险丝
本体样式
方形身体刀片保险丝
产品类别
特种保险丝
FCU-7拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。