Cooper Bussmann FL11N40
- 收藏
- 对比
FL11N40
546-FL11N40
保险丝
--
大陆
立即发货

FL11N40 datasheet pdf and Fuses product details from Cooper Bussmann stock available at utmel
1最小包装量--
FL11N40详情
Cooper Bussmann FL11N40重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
1.599999 oz
Factory Pack QuantityFactory Pack Quantity
1
Interrupt Rating
40 A
Manufacturer
Eaton
Brand
Bussmann / Eaton
RoHS
N
系列
K-SEC 100
包装
Bulk
类型
保险丝连接
子类别
Fuses
额定电流
40 A
终端样式
Screw, Cable
保险丝类型
快速吹扫
产品类别
Medium Voltage Fuse
产品
中压保险丝
产品类别
特种保险丝
FL11N40拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann







哦! 它是空的。