Cooper Bussmann FLD-40
- 收藏
- 对比
FLD-40详情
Cooper Bussmann FLD-40重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
FLD-40
Manufacturer
Bussmann
RoHS
无
Characteristic
Small
Fuse Size / Group
FLD
Unit Weight
0.320000 oz
Factory Pack QuantityFactory Pack Quantity
10
Mounting Styles
Stud
Voltage Rating DC
32 VDC
Brand
Bussmann / Eaton
Indicator Style
元件窗口
系列
FLD
包装
Bulk
类型
Fusible Link
颜色
Green
子类别
Fuses
额定电流
40
终端样式
Cartridge Box Bolt Down
保险丝类型
Medium / Normal Blow
产品类别
汽车保险丝
产品
Cartridge Box Fuse
产品类别
汽车保险丝
FLD-40拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann








哦! 它是空的。