Cooper Bussmann FNA-0.300
- 收藏
- 对比
添加到询价列表
FNA-0.300详情
Cooper Bussmann FNA-0.300重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
UL;CSA;CE
Manufacturer
Bussmann
RoHS
无
Characteristic
Time Delay
Package Type
Cartridge
Manufacturer Part Number
FNA-3/10
Interrupt Rating
35A @ 250V
额定电流
0.3
0个相似型号
FNA-0.300拓展信息
BK/ABC-5-R
Cooper Bussmann
FWP-80A22F
Cooper Bussmann
170M2762
Cooper Bussmann
SC-20
Cooper Bussmann
ANL-225
Cooper Bussmann
FNM-1
Cooper Bussmann
LPJ-100SP
Cooper Bussmann
FNQ-1/10
Cooper Bussmann
BK/AGC-V-8
Cooper Bussmann
12LET
Cooper Bussmann








哦! 它是空的。