Cooper Bussmann FNQ-R-0.800
- 收藏
- 对比
FNQ-R-0.800详情
Cooper Bussmann FNQ-R-0.800重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
CE, CSA, UL
Characteristic
Time Delay
Interrupt Rating
200 kA @ 600 V
Manufacturer
Bussmann
Manufacturer Part Number
FNQ-R-8/10
Package Type
Cartridge
RoHS
无
额定电流
0.8 A
FNQ-R-0.800拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann








哦! 它是空的。