Cooper Bussmann FRN-0.150
- 收藏
- 对比
添加到询价列表
FRN-0.150详情
Cooper Bussmann FRN-0.150重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
CSA, UL
Characteristic
Time Delay
Interrupt Rating
200 kA @ 250 V
Manufacturer
Bussmann
Manufacturer Part Number
FRN-15/100
Package Type
Cartridge
RoHS
无
额定电流
0.15 A
0个相似型号
FRN-0.150拓展信息
BK/ABC-5-R
Cooper Bussmann
FWP-80A22F
Cooper Bussmann
170M2762
Cooper Bussmann
SC-20
Cooper Bussmann
ANL-225
Cooper Bussmann
FNM-1
Cooper Bussmann
LPJ-100SP
Cooper Bussmann
FNQ-1/10
Cooper Bussmann
12LET
Cooper Bussmann
BK/AGC-V-8
Cooper Bussmann








哦! 它是空的。