Cooper Bussmann FRN-R-1.400
- 收藏
- 对比
FRN-R-1.400详情
Cooper Bussmann FRN-R-1.400重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
CE, CSA, UL
Characteristic
Time Delay
Interrupt Rating
200 kA @ 250 V
Manufacturer
Bussmann
Manufacturer Part Number
FRN-R-1-4/10
Package Type
Cartridge
RoHS
无
额定电流
1.4 A
FRN-R-1.400拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann








哦! 它是空的。