Cooper Bussmann FRS-R-1.500
- 收藏
- 对比
FRS-R-1.500详情
Cooper Bussmann FRS-R-1.500重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
Cartridge
Manufacturer Part Number
FRS-R-1-1/2
Interrupt Rating
200 kA @ 600 V
Approvals
CE, CSA, UL
Manufacturer
Bussmann
RoHS
无
Characteristic
Time Delay
额定电流
1.5 A
FRS-R-1.500拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann








哦! 它是空的。