Cooper Bussmann FWP-32G14F
- 收藏
- 对比
FWP-32G14F详情
Cooper Bussmann FWP-32G14F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Package Type
Cartridge
Interrupt Rating
200kA @ 690V
Approvals
UL;IEC
Manufacturer
Bussmann
Characteristic
通用型
Class
gR
Factory Pack QuantityFactory Pack Quantity
10
Brand
Bussmann / Eaton
系列
FWP-G-14F
子类别
Fuses
额定电流
32
产品类别
盒式保险丝
长度(毫米)
51 MilliMeters
FWP-32G14F拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann








哦! 它是空的。