Cooper Bussmann FWP-6G10F
- 收藏
- 对比
FWP-6G10F详情
Cooper Bussmann FWP-6G10F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
Cartridge
Interrupt Rating
200kA @ 690V
Approvals
UL;IEC
Manufacturer
Bussmann
RoHS
无
Characteristic
通用型
Class
gR
Factory Pack QuantityFactory Pack Quantity
10
Brand
Bussmann / Eaton
系列
FWP-G-10F
子类别
Fuses
额定电流
6
产品类别
特种保险丝
长度(毫米)
38 MilliMeters
FWP-6G10F拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。