Cooper Bussmann FWX-2000AH
- 收藏
- 对比
FWX-2000AH详情
Cooper Bussmann FWX-2000AH重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Characteristic
Semiconductor
Interrupt Rating
200 kA @ 250 VAC
Manufacturer
Bussmann
Manufacturer Part Number
FWX-2000AH
Package Type
Hockey Puck Bolt-In
RoHS
无
额定电流
2,000 A
直径
3.5
FWX-2000AH拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。