Cooper Bussmann GF800
- 收藏
- 对比
GF800详情
Cooper Bussmann GF800重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
Center Bolted
Manufacturer Part Number
GF800
Manufacturer
Bussmann
RoHS
无
Characteristic
Semiconductor
Fuse Size / Group
HRC
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
Stud
Brand
Bussmann / Eaton
包装
Reel
系列
GF
类型
BS88 British Standard Fuse
子类别
Fuses
额定电流
800 A
终端样式
螺栓固定
产品类别
High Rupture Capacity Fuse Link
产品
特种保险丝
本体样式
插装刀片式保险丝
产品类别
特种保险丝
GF800拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。