Cooper Bussmann GFA-0.03125
- 收藏
- 对比
添加到询价列表
GFA-0.03125详情
Cooper Bussmann GFA-0.03125重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
Axial Leaded
Interrupt Rating
50A @ 125V
Approvals
UL;CSA
Manufacturer
Bussmann
RoHS
无
Characteristic
通用型
额定电流
0.03125
0个相似型号
GFA-0.03125拓展信息
BK/ABC-5-R
Cooper Bussmann
FWP-80A22F
Cooper Bussmann
170M2762
Cooper Bussmann
SC-20
Cooper Bussmann
ANL-225
Cooper Bussmann
FNM-1
Cooper Bussmann
LPJ-100SP
Cooper Bussmann
FNQ-1/10
Cooper Bussmann
12LET
Cooper Bussmann
BK/AGC-V-8
Cooper Bussmann








哦! 它是空的。