Cooper Bussmann GLT-1/16
- 收藏
- 对比
GLT-1/16
546-GLT-1/16
电气专用保险丝
--
大陆
立即发货

Specialty Fuses SMALL DIMENSION FUSE
1最小包装量--
GLT-1/16详情
Cooper Bussmann GLT-1/16重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.016000 oz
RoHS
N
Part # Aliases
GLT-1-16
Manufacturer
Eaton
Factory Pack QuantityFactory Pack Quantity
1
Brand
Bussmann / Eaton
系列
GLT
包装
Bulk
子类别
Fuses
额定电流
62.5 mA
产品
特种保险丝
产品类别
特种保险丝
GLT-1/16拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division







哦! 它是空的。