Cooper Bussmann HAS-R-125
- 收藏
- 对比
HAS-R-125详情
Cooper Bussmann HAS-R-125重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Bussmann
Unit Weight
1.300 lbs
Factory Pack QuantityFactory Pack Quantity
1
Brand
Bussmann / Eaton
RoHS
N
系列
HAS-R
包装
Bulk
子类别
Fuses
额定电流
125 A
保险丝类型
Time Delay / Slow Blow
产品类别
特种保险丝
产品
Class RK5 Fuse
本体样式
盒式保险丝
产品类别
Industrial & Electrical Fuses
HAS-R-125拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann








哦! 它是空的。