Cooper Bussmann HAS-R-17-1/2
- 收藏
- 对比
HAS-R-17-1/2
546-HAS-R-17-1/2
电气专用保险丝
--
大陆
立即发货

Industrial & Electrical Fuses TD CARTRIDGE 17.5
1最小包装量--
HAS-R-17-1/2详情
Cooper Bussmann HAS-R-17-1/2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
2.720000 oz
Factory Pack QuantityFactory Pack Quantity
10
Part # Aliases
HAS-R-17-1-2
Manufacturer
Eaton
Brand
Bussmann / Eaton
RoHS
N
系列
HAS-R
包装
Bulk
子类别
Fuses
额定电流
17.5 A
保险丝类型
Time Delay / Slow Blow
产品类别
特种保险丝
产品
Class RK5 Fuse
本体样式
盒式保险丝
产品类别
Industrial & Electrical Fuses
HAS-R-17-1/2拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division







哦! 它是空的。