Cooper Bussmann HAS-R-40
- 收藏
- 对比
HAS-R-40详情
Cooper Bussmann HAS-R-40重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Bussmann
Unit Weight
5 oz
Factory Pack QuantityFactory Pack Quantity
10
Brand
Bussmann / Eaton
RoHS
N
系列
HAS-R
包装
Bulk
子类别
Fuses
额定电流
40 A
保险丝类型
Time Delay / Slow Blow
产品类别
特种保险丝
产品
Class RK5 Fuse
本体样式
盒式保险丝
产品类别
Industrial & Electrical Fuses
HAS-R-40拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。