Cooper Bussmann HBM-25
- 收藏
- 对比
HBM-25详情
Cooper Bussmann HBM-25重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HBM-25
Manufacturer
Bussmann
Unit Weight
1.279999 oz
Factory Pack QuantityFactory Pack Quantity
10
Brand
Bussmann / Eaton
RoHS
N
系列
HBM
包装
Bulk
子类别
Fuses
额定电流
25 A
终端样式
Cartridge (Non Standard)
保险丝类型
Medium / Normal Blow
产品
特种保险丝
产品类别
特种保险丝
HBM-25拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。