Cooper Bussmann HM60030-1MW14
- 收藏
- 对比
HM60030-1MW14
546-HM60030-1MW14
保险丝座
--
大陆
立即发货

Bussmann Fuseblocks & Holders, HM Series
1最小包装量--
HM60030-1MW14详情
Cooper Bussmann HM60030-1MW14重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
DIN Rail
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
Manufacturer Part Number
HM60030-1MW14
Approvals
UL
RoHS
有
Fuse Size / Group
H级
Unit Weight
0.016000 oz
系列
HM60030
组成
Thermoplastic
子类别
Wire & Cable Management
电压
600 Volts
产品类别
保险丝座
保险丝类
H
连接类型
箱形凸耳
产品类别
Spiral Wraps, Sleeves, Tubing & Conduit
HM60030-1MW14拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann







哦! 它是空的。