Cooper Bussmann HM60400-3CR
- 收藏
- 对比
HM60400-3CR
546-HM60400-3CR
保险丝座
--
大陆
立即发货

HM60400-3CR datasheet pdf and Fuseholders product details from Cooper Bussmann stock available at utmel
1最小包装量--
HM60400-3CR详情
Cooper Bussmann HM60400-3CR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
DIN Rail
Manufacturer Part Number
HM60400-3CR
Approvals
UL
Manufacturer
Bussmann
RoHS
有
Unit Weight
0.016000 oz
Factory Pack QuantityFactory Pack Quantity
1
Brand
Bussmann / Eaton
系列
HM60x00
组成
Thermoplastic
子类别
Fuses
电压
600 Volts
产品类别
保险丝座
保险丝类
H
产品
保险丝座
连接类型
箱形凸耳
产品类别
保险丝座
HM60400-3CR拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann







哦! 它是空的。