Cooper Bussmann JCL-A-36R
- 收藏
- 对比
JCL-A-36R详情
Cooper Bussmann JCL-A-36R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
Cartridge
Manufacturer Part Number
JCL-A-36R
Manufacturer
Bussmann
Characteristic
通用型
Unit Weight
49.100 lbs
Factory Pack QuantityFactory Pack Quantity
1
Brand
Bussmann / Eaton
Indicator Style
开路保险丝
RoHS
N
系列
JCL-A
包装
Bulk
类型
R-Rated Fuse
子类别
Fuses
额定电流
650
终端样式
Cartridge (Non Standard)
产品类别
R-Rated Medium Voltage Fuse
产品
中压保险丝
产品类别
特种保险丝
JCL-A-36R拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。