Cooper Bussmann JCX-300E/325X
- 收藏
- 对比
JCX-300E/325X详情
Cooper Bussmann JCX-300E/325X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
Cartridge
Manufacturer
Bussmann
Characteristic
通用型
Unit Weight
13.500 lbs
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
JCX-300E-325X
Brand
Bussmann / Eaton
Indicator Style
开路保险丝
RoHS
N
系列
JCX
包装
Bulk
类型
E-Rated Fuse
子类别
Fuses
额定电流
300
终端样式
Cartridge (Non Standard)
产品类别
E-rated Fuse for Transformer
产品
中压保险丝
产品类别
特种保险丝
JCX-300E/325X拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。