Cooper Bussmann JJS-1LS
- 收藏
- 对比
JJS-1LS
546-JJS-1LS
电气专用保险丝
--
大陆
立即发货

Industrial & Electrical Fuses CLASS T FUSE W/TERM
1最小包装量--
JJS-1LS详情
Cooper Bussmann JJS-1LS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Fuse Size / Group
T级
Unit Weight
0.639999 oz
Factory Pack QuantityFactory Pack Quantity
10
Mounting Styles
Holder
Manufacturer
Eaton
Brand
Bussmann / Eaton
Tradename
Limitron
Indicator Style
无指示灯
RoHS
N
系列
JJS
包装
Bulk
子类别
Fuses
额定电流
1 A
终端样式
刀片
保险丝类型
快速吹扫
产品类别
工业电源保险丝
产品
Class T Fuse
本体样式
插装刀片式保险丝
产品类别
Industrial & Electrical Fuses
JJS-1LS拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division







哦! 它是空的。