Cooper Bussmann JKS-12
- 收藏
- 对比
JKS-12
546-JKS-12
电气专用保险丝
--
大陆
立即发货

JKS-12 Cooper Bussmann LIMITRON FAST ACTING FUSE
1最小包装量--
JKS-12详情
Cooper Bussmann JKS-12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Fuse Size / Group
J级
Unit Weight
1.439999 oz
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
Holder
Manufacturer
Eaton
Brand
Bussmann / Eaton
Tradename
Limitron
Indicator Style
无指示灯
RoHS
N
系列
JKS
包装
Bulk
子类别
Fuses
额定电流
12 A
终端样式
Clip
保险丝类型
快速吹扫
产品类别
工业电源保险丝
产品
J级保险丝
本体样式
盒式保险丝
产品类别
Industrial & Electrical Fuses
JKS-12拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division







哦! 它是空的。