Cooper Bussmann KDM-C
- 收藏
- 对比
KDM-C详情
Cooper Bussmann KDM-C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
2.150 lbs
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
Cable
Manufacturer
Eaton
Brand
Bussmann / Eaton
Indicator Style
无指示灯
RoHS
N
系列
K
包装
Bulk
类型
电缆限制器
子类别
Fuses
终端样式
Cable to Bolt Down
产品类别
Cable Copper Limiter
产品
Cable Limiters
产品类别
特种保险丝
KDM-C拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。