Cooper Bussmann KGJ-A-125
- 收藏
- 对比
KGJ-A-125
546-KGJ-A-125
保险丝座
--
大陆
立即发货

KGJ-A-125 datasheet pdf and Fuseholders product details from Cooper Bussmann stock available at utmel
1最小包装量--
KGJ-A-125详情
Cooper Bussmann KGJ-A-125重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Bussmann
Fuse Size / Group
Limitron
Unit Weight
6.399995 oz
Factory Pack QuantityFactory Pack Quantity
10
Mounting Styles
Screw
Brand
Bussmann / Eaton
RoHS
N
系列
KGJ-A
包装
Bulk
类型
Capacitor Fuse
子类别
Fuses
额定电流
125 A
终端样式
线程套接字
保险丝类型
快速吹扫
产品类别
Capacitor Fuse
产品
特种保险丝
本体样式
圆身保险丝
产品类别
特种保险丝
KGJ-A-125拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann







哦! 它是空的。