Cooper Bussmann KGX-15
- 收藏
- 对比
KGX-15详情
Cooper Bussmann KGX-15重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable Types
跳线
Manufacturer
Bussmann
Fuse Size / Group
Limitron
Unit Weight
0.016000 oz
Factory Pack QuantityFactory Pack Quantity
10
Mounting Styles
Screw
Brand
Bussmann / Eaton
RoHS
N
包装
Bag
系列
KGX
类型
Capacitor Fuse
性别
M/F
子类别
Fuses
额定电流
15 A
终端样式
线程套接字
电缆长度
0.26(m)
保险丝类型
快速吹扫
产品类别
Capacitor Fuse
连接器类型A
WIRE TO BOARD
连接器类型B
WIRE TO BOARD
产品
特种保险丝
本体样式
圆身保险丝
产品类别
特种保险丝
KGX-15拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。