Cooper Bussmann KGY-200
- 收藏
- 对比
KGY-200详情
Cooper Bussmann KGY-200重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Fuse Size / Group
Limitron
Unit Weight
2.070 lbs
Factory Pack QuantityFactory Pack Quantity
24
Mounting Styles
Screw
Manufacturer
Eaton
Brand
Bussmann / Eaton
RoHS
N
系列
KGY
包装
Bulk
类型
Capacitor Fuse
子类别
Fuses
额定电流
200 A
终端样式
线程套接字
保险丝类型
快速吹扫
产品类别
Capacitor Fuse
产品
特种保险丝
本体样式
圆身保险丝
产品类别
特种保险丝
KGY-200拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。