Cooper Bussmann KLC-60
- 收藏
- 对比
KLC-60详情
Cooper Bussmann KLC-60重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Fuse Size / Group
Limitron
Unit Weight
1.760000 oz
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
Stud
Manufacturer
Eaton
Brand
Bussmann / Eaton
RoHS
N
系列
KLC
包装
Bulk
类型
半导体保险丝
子类别
Fuses
额定电流
60 A
终端样式
螺栓固定
保险丝类型
快速吹扫
产品类别
半导体保险丝
产品
特种保险丝
本体样式
插装刀片式保险丝
产品类别
特种保险丝
KLC-60拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。