Cooper Bussmann KMH-C-1800
- 收藏
- 对比
KMH-C-1800
546-KMH-C-1800
电气专用保险丝
--
大陆
立即发货

Specialty Fuses HI-CAP TL FUSE
1最小包装量--
KMH-C-1800详情
Cooper Bussmann KMH-C-1800重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.016000 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Eaton
Brand
Bussmann / Eaton
RoHS
Details
系列
KMH-C
包装
Bulk
类型
Capacitor Fuse
子类别
Fuses
额定电流
1.8 kA
保险丝类型
Time Delay / Slow Blow
产品
特种保险丝
产品类别
特种保险丝
KMH-C-1800拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division







哦! 它是空的。