Cooper Bussmann KQV
- 收藏
- 对比
KQV详情
Cooper Bussmann KQV重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Bussmann
Unit Weight
0.016000 oz
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
Cable
Brand
Bussmann / Eaton
Indicator Style
无指示灯
RoHS
N
包装
Bulk
类型
电缆限制器
子类别
Fuses
终端样式
Cable to Bolt Down
产品类别
Cable Copper Limiter
产品
Cable Limiters
产品类别
特种保险丝
KQV拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。